☰
XR1009ISO8EVB
XR1009ISO8EVB
Obsolete
Description:  BOARD EVALUATION XR1009ISO8
Manufacturer:  MaxLinear
History Price: $37.88
In Stock: 15920
XR1009ISO8EVB Specification
Specification
Part No
XR1009ISO8EVB
Category
Op Amp Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
27V/?s
Voltage - Supply, Single/Dual
35 MHz
Board Type
8.5 mA
Supplied Contents
208 ?A
Utilized IC / Part
2.5V ~ 5.5V, ?.25V ~ 2.75V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
XR1009
XR1009ISO8EVB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.