☰
XRD87L85REVAL
XRD87L85REVAL
Obsolete
Description:  EVAL BOARD FOR XRD87L85
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 29600
XRD87L85REVAL Specification
Specification
Part No
XRD87L85REVAL
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
8
Sampling Rate (Per Second)
10M
Data Interface
Parallel
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
XRD87L85
Supplied Contents
Board(s)
XRD87L85REVAL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!