XRP7613EVB
XRP7613EVB
Active
Description:  BOARD EVAL FOR XRP7613
Manufacturer:  MaxLinear
Datasheet:   XRP7613EVB Datasheet
History Price: $37.88
In Stock: 4800
XRP7613EVB Specification
Specification
Part No
XRP7613EVB
Category
LED Driver Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1.2A
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
7V ~ 36V
Supplied Contents
Board(s)
Utilized IC / Part
XRP7613
XRP7613EVB PDF Datasheet
XRP7613EVB Compare Parts
  • XRP7613EVB vs XRP7620EVB
  • XRP7613EVB vs XRP7604EVB
  • XRP7613EVB vs XRP7603EVB
  • XRP7613EVB vs XRP6840EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé