☰
DVK90121
DVK90121
Obsolete
Description:  KIT DEV FOR MLX90121
Manufacturer:  Melexis Technologies
Datasheet:   DVK90121 Datasheet
History Price: Obsolete
In Stock: 36780
DVK90121 Specification
Specification
Part No
DVK90121
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
Melexis Technologies
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Frequency
13.56MHz
For Use With/Related Products
MLX90121
Supplied Contents
Board(s), Cable(s)
DVK90121 PDF Datasheet
DVK90121 Compare Parts
  • DVK90121 vs DVK90130
  • DVK90121 vs DVK90129
  • DVK90121 vs DVK90109
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks