☰
EV3419A
EV3419A
Active
Description:  MC3419 DAUGHTER CARD
Manufacturer:  Memsic Inc
Datasheet:   EV3419A Datasheet
History Price: $14.51
In Stock: 29680
EV3419A Specification
Specification
Part No
EV3419A
Category
Sensor Evaluation Boards
Manufacturer
Memsic Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 3 Axis
Sensing Range
?g, 4g, 8g, 12g, 16g
Interface
I2C, Serial, SPI
Sensitivity
16384LSB/g, 8192LSB/g, 4096LSB/g, 2730LSB/g, 2048LSB/g
Voltage - Supply
1.7V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MC3419
EV3419A PDF Datasheet
EV3419A Related Parts
EV31T07A
EV31T07A
Microchip Technology
LX34211 100MM LINEAR EVAL KIT
EV39W84A
EV39W84A
Microchip Technology
LX34070 90 DEGREE ROTARY KIT
EV3479A
EV3479A
Memsic Inc
MC3479 DAUGHTER CARD
EV3630B
EV3630B
Memsic Inc
MC3630 DAUGHTER CARD
EV3635B
EV3635B
Memsic Inc
EVALUATION BOARD FOR MC3635
EV3672B
EV3672B
Memsic Inc
EVALUATION BOARD FOR MC3672
EV3416A
EV3416A
Memsic Inc
MC3416 DAUGHTER CARD
EV3635B
EV3635B
Memsic Inc
MC3635 DAUGHTER CARD
EV3419A Compare Parts
  • EV3419A vs EV31T07A
  • EV3419A vs EV3672B
  • EV3419A vs EV3635B
  • EV3419A vs EV3630B
  • EV3419A vs EV3479A
  • EV3419A vs EV3635B
  • EV3419A vs EV3416A
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you