☰
MFC2030-EVAL
MFC2030-EVAL
Obsolete
Description:  KIT EVAL MFC2030 GAS FLOW MODULE
Manufacturer:  Memsic Inc
History Price: Obsolete
In Stock: 44160
MFC2030-EVAL Specification
Specification
Part No
MFC2030-EVAL
Category
Sensor Evaluation Boards
Manufacturer
Memsic Inc
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Flow, Gas
Sensing Range
?0 SLM
Interface
Analog and Digital
Sensitivity
-
Voltage - Supply
2.7V ~ 5.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MFC2030
MFC2030-EVAL Compare Parts
  • MFC2030-EVAL vs MFC-2160 DEVELOPMENT KIT
  • MFC2030-EVAL vs MFC-1082Q DEVELOPMENT KIT
  • MFC2030-EVAL vs MFC-1082 DEVELOPMENT KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!