MMC5603NJ-B
MMC5603NJ-B
Active
Description:  DEV BOARD FOR MMC5603NJ
Manufacturer:  Memsic Inc
Datasheet:   MMC5603NJ-B Datasheet
History Price: $22.41
In Stock: 23600
MMC5603NJ-B Specification
Specification
Part No
MMC5603NJ-B
Category
Sensor Evaluation Boards
Manufacturer
Memsic Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, AMR (Anisotropic Magnetoresistive)
Sensing Range
?0Gauss
Interface
I2C, Serial
Sensitivity
-
Voltage - Supply
1.62V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MMC5603
MMC5603NJ-B PDF Datasheet
MMC5603NJ-B Related Parts
MMC2460MT-B
MMC2460MT-B
Memsic Inc
BOARD EVAL FOR MMC2460MT
MMC33160MT-B
MMC33160MT-B
Memsic Inc
BOARD EVAL FOR MMC33160MT
MMC34160PJ-B
MMC34160PJ-B
Memsic Inc
BOARD EVAL MMC34160 MAGN SENSOR
MMC3630KJ-B
MMC3630KJ-B
Memsic Inc
BOARD EVAL MMC3630KJ MAGN SENSOR
MMC5633NJL-B
MMC5633NJL-B
Memsic Inc
EVAL BOARD FOR MMC5633
MMC5883MA-B
MMC5883MA-B
Memsic Inc
DEVELOPMENT BOARD FOR MMC5883MA
MMC5983MA-B
MMC5983MA-B
Memsic Inc
DEV BOARD FOR MMC5983MA
MMC5883MA-E
MMC5883MA-E
Memsic Inc
EVAL BOARD FOR MMC5883MA SENSOR
MMC5603NJ-B Compare Parts
  • MMC5603NJ-B vs MMC5883MA-B
  • MMC5603NJ-B vs MMC5633NJL-B
  • MMC5603NJ-B vs MMC3630KJ-B
  • MMC5603NJ-B vs MMC34160PJ-B
  • MMC5603NJ-B vs MMC33160MT-B
  • MMC5603NJ-B vs MMC2460MT-B
  • MMC5603NJ-B vs MMC5883MA-E
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's