☰
CRR-TOWER
CRR-TOWER
Active
Description:  BOARD CARRIER FOR TOWER SYSTEM
Manufacturer:  Micro/sys Inc
Datasheet:   CRR-TOWER Datasheet
History Price: $65.5
In Stock: 28160
CRR-TOWER Specification
Specification
Part No
CRR-TOWER
Category
Kits Accessories
Manufacturer
Micro/sys Inc
Series
StackableUSB?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Expansion I/O Board
For Use With/Related Products
Freescale Tower System
CRR-TOWER PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery