TWR1650-LINUX
TWR1650-LINUX
Active
Description:  STACKABLEUSB I.MX515 EVAL BRD
Manufacturer:  Micro/sys Inc
History Price: $542.21
In Stock: 5200
TWR1650-LINUX Specification
Specification
Part No
TWR1650-LINUX
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Micro/sys Inc
Series
i.MX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A8
Platform
StackableUSB?
Utilized IC / Part
i.MX515
Mounting Type
Fixed
Contents
Board(s)
TWR1650-LINUX PDF Datasheet
TWR1650-LINUX Related Parts
TWR-56F8200
TWR-56F8200
NXP Semiconductors
TOWER SYST MC56F823XX/827XX EVAL
TWR-56F8257
TWR-56F8257
NXP Semiconductors
TOWER SYSTEM MC56F8257 EVAL BRD
TWR-56F8400
TWR-56F8400
NXP Semiconductors
TOWER SYSTEM MC56F84789 EVAL BRD
TWR-K20D50M
TWR-K20D50M
NXP Semiconductors
TOWER SYSTEM K20 EVAL BRD
TWR-K20D72M
TWR-K20D72M
NXP Semiconductors
TOWER SYSTEM K20 EVAL BRD
TWR-K21D50M
TWR-K21D50M
NXP Semiconductors
TOWER SYSTEM K21 EVAL BRD
TWR-K21F100M
TWR-K21F100M
NXP Semiconductors
TOWER SYSTEM K21 EVAL BRD
TWR-K21F120M
TWR-K21F120M
NXP Semiconductors
TOWER SYSTEM K21 EVAL BRD
TWR-K22F120M
TWR-K22F120M
NXP Semiconductors
TOWER SYSTEM K22 EVAL BRD
TWR-K24F120M
TWR-K24F120M
NXP Semiconductors
TOWER SYSTEM K24 EVAL BRD
TWR-K40D100M
TWR-K40D100M
NXP Semiconductors
TOWER SYSTEM K40 EVAL BRD
TWR-K40X256
TWR-K40X256
NXP Semiconductors
TOWER SYSTEM K40 EVAL BRD
TWR1650-LINUX Compare Parts
  • TWR1650-LINUX vs TWR-VF65GS10-KIT
  • TWR1650-LINUX vs TWR-VF65GS10
  • TWR1650-LINUX vs TWR-S12GN32-KIT
  • TWR1650-LINUX vs TWR-S12GN32
  • TWR1650-LINUX vs TWR-S12G64-KIT
  • TWR1650-LINUX vs TWR-S12G64
  • TWR1650-LINUX vs TWR-S12G240-KIT
  • TWR1650-LINUX vs TWR-S12G240
  • TWR1650-LINUX vs TWR-S12G128-KIT
  • TWR1650-LINUX vs TWR-S12G128
  • TWR1650-LINUX vs TWR-S08UNIV-DEMO
  • TWR1650-LINUX vs TWR-S08UNIV
  • TWR1650-LINUX vs TWR-S08PT60-KIT
  • TWR1650-LINUX vs TWR-S08PT60
  • TWR1650-LINUX vs TWR-S08MM128-KIT
  • TWR1650-LINUX vs TWR-S08MM128
  • TWR1650-LINUX vs TWR-S08LL64-KIT
  • TWR1650-LINUX vs TWR-S08LL64
  • TWR1650-LINUX vs TWR-S08LH64-KIT
  • TWR1650-LINUX vs TWR-S08LH64
  • TWR1650-LINUX vs TWR-S08JE128-KIT
  • TWR1650-LINUX vs TWR-S08JE128
  • TWR1650-LINUX vs TWR-S08DC-SH8
  • TWR1650-LINUX vs TWR-S08DC-QG8
  • TWR1650-LINUX vs TWR-S08DC-QE64
  • TWR1650-LINUX vs TWR-S08DC-QD4
  • TWR1650-LINUX vs TWR-S08DC-PT60
  • TWR1650-LINUX vs TWR-S08DC-AC60
  • TWR1650-LINUX vs TWR-RS08DC-KA8
  • TWR1650-LINUX vs TWR-PXS3020-KIT
  • TWR1650-LINUX vs TWR-PXS3020
  • TWR1650-LINUX vs TWR-PXS2010-KIT
  • TWR1650-LINUX vs TWR-PXS2010
  • TWR1650-LINUX vs TWR-PXR40
  • TWR1650-LINUX vs TWR-PXN20-KIT
  • TWR1650-LINUX vs TWR-PXN20
  • TWR1650-LINUX vs TWR-PXD20
  • TWR1650-LINUX vs TWR-PXD10
  • TWR1650-LINUX vs TWR-P1025-KIT
  • TWR1650-LINUX vs TWR-P1025
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you