☰
A3PE-STARTER-KIT-2
A3PE-STARTER-KIT-2
Active
Description:  KIT EVAL FOR A3PE1500 PROASIC3
Manufacturer:  Microchip Technology
History Price: $990.29
In Stock: 47280
A3PE-STARTER-KIT-2 Specification
Specification
Part No
A3PE-STARTER-KIT-2
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
ProASIC3E
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
A3PE1500
Platform
Board(s), Power Supply, Accessories
Contents
ProASIC3E FPGA
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great