☰
AC103003
AC103003
Obsolete
Description:  BOARD DEMO PIC10F CAP TOUCH
Manufacturer:  Microchip Technology
Datasheet:   AC103003 Datasheet
History Price: Obsolete
In Stock: 38720
AC103003 Specification
Specification
Part No
AC103003
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
mTouch?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
PIC10F204, PIC10F206
AC103003 PDF Datasheet
AC103003 Compare Parts
  • AC103003 vs AC164150
  • AC103003 vs AC164135
  • AC103003 vs AC160219
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered