Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology AC164127-6
AC164127-6
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD 4.3" LCD TOUCH SCREEN
Manufacturer:
Microchip Technology
Datasheet:
AC164127-6 Datasheet
History Price: $232.24
In Stock: 14080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC164127-6 Specification
Specification
Part No
AC164127-6
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
PICtail? Plus
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
-
Utilized IC / Part
-
Primary Attributes
4.3" 480x272 WQVGA
Supplied Contents
Board(s)
AC164127-6 PDF Datasheet
AC164127-6 Datasheet
Click and Download: AC164127-6 Datasheet
AC164127-6 Related Parts
AC160214
Microchip Technology
BOARD DEV LIGHTING COMM PROTO
AC164120
Microchip Technology
BOARD SIGNAL ANALYSIS PICKIT
AC164121
Microchip Technology
BOARD DAUGHTER PICTAIL ETHERNET
AC164122
Microchip Technology
BOARD DAUGHT PICTAIL SD/MMC CARD
AC164123
Microchip Technology
BOARD DAUGHTER ETH PICTAIL PLUS
AC164124
Microchip Technology
BOARD DAUGHTER IRDA PICTAIL PLUS
AC164125
Microchip Technology
BOARD DAUGHTER PICTAIL SPEECH
AC164127
Microchip Technology
BRD DAUGHT GRAPHIC PICTAIL PLUS
AC164127-3
Microchip Technology
BOARD DAUGHTER GRAPHIC PICTAIL
AC164127-4
Microchip Technology
BOARD GRAPH DISPLAY 3.2 240X320
AC164127-5
Microchip Technology
BOARD GRAPH LCD CNTLR PICTAIL
AC164127-7
Microchip Technology
BOARD DISPLAY CTLR PLUS S1D13517
AC164127-6 Compare Parts
AC164127-6 vs AC164145
AC164127-6 vs AC164144
AC164127-6 vs AC164142
AC164127-6 vs AC164141
AC164127-6 vs AC164140
AC164127-6 vs AC164139
AC164127-6 vs AC164132
AC164127-6 vs AC164130-2
AC164127-6 vs AC164130
AC164127-6 vs AC164129
AC164127-6 vs AC164128
AC164127-6 vs AC164127-9
AC164127-6 vs AC164127-8
AC164127-6 vs AC164127-7
AC164127-6 vs AC164127-5
AC164127-6 vs AC164127-4
AC164127-6 vs AC164127-3
AC164127-6 vs AC164127
AC164127-6 vs AC164125
AC164127-6 vs AC164124
AC164127-6 vs AC164123
AC164127-6 vs AC164122
AC164127-6 vs AC164121
AC164127-6 vs AC164120
AC164127-6 vs AC160214
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much