☰
AC243009
AC243009
Active
Description:  SQI SUPERFLASH KIT 1
Manufacturer:  Microchip Technology
Datasheet:   AC243009 Datasheet
History Price: $77.4
In Stock: 12240
AC243009 Specification
Specification
Part No
AC243009
Category
Expansion Boards, Daughter Cards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Explorer 16, Explorer 16/32
Platform
Connectivity
Type
mikroBUS Click, PICtail Plus to Explorer 16, Explorer 16/32
Function
SST26VF064B, SST26VF032B, SST26WF016B
Utilized IC / Part
Board(s)
AC243009 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!