☰
AC320005-5
AC320005-5
Active
Description:  DISPLAY MODULE
Manufacturer:  Microchip Technology
Datasheet:   AC320005-5 Datasheet
History Price: $387.07
In Stock: 6640
AC320005-5 Specification
Specification
Part No
AC320005-5
Category
Expansion Boards, Daughter Cards
Manufacturer
Microchip Technology
Series
maXTouch?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Xplained Pro
Platform
Display
Type
LCD Touchscreen
Function
QTouch? QT1070
Utilized IC / Part
Board(s)
AC320005-5 PDF Datasheet
AC320005-5 Related Parts
AC320004-5
AC320004-5
Microchip Technology
KSZ8041 PHY DAUGHTER BOARD
AC320004-6
AC320004-6
Microchip Technology
KSZ8061 PHY DAUGHTER BOARD
AC320004-7
AC320004-7
Microchip Technology
KSZ8863 PHY DAUGHTER BOARD
AC320005
AC320005
Microchip Technology
5.0" WVGA PCAP DISPLAY BOARD
AC320005-4
AC320005-4
Microchip Technology
HIGH-PERFORMANCE WQVGA DISPLAY M
AC320007
AC320007
Microchip Technology
MAXTOUCH CURIOSITY PRO
AC320032-3
AC320032-3
Microchip Technology
BM64 BLUETOOTH RADIO DAUGHTER BO
AC320213
AC320213
Microchip Technology
24 BIT PASS THROUGH GFX CARD
AC320214
AC320214
Microchip Technology
SSD1963 GRAPHICS BOARD
AC324954
AC324954
Microchip Technology
PIC32 AUDIO CODEC CARD AK4954
AC328904
AC328904
Microchip Technology
PIC32 AUDIO CODEC DAUGHTER CARD
AC320005-5 Compare Parts
  • AC320005-5 vs AC324954
  • AC320005-5 vs AC320214
  • AC320005-5 vs AC320213
  • AC320005-5 vs AC320032-3
  • AC320005-5 vs AC320007
  • AC320005-5 vs AC320005-4
  • AC320005-5 vs AC320005
  • AC320005-5 vs AC320004-7
  • AC320005-5 vs AC320004-6
  • AC320005-5 vs AC320004-5
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend