☰
AC500100
AC500100
Active
Description:  EERAM I2C PICTAIL KIT
Manufacturer:  Microchip Technology
Datasheet:   AC500100 Datasheet
History Price: $47.72
In Stock: 16880
AC500100 Specification
Specification
Part No
AC500100
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
PICtail? Plus
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Memory
Function
EERAM
Embedded
-
Utilized IC / Part
47xxx
Primary Attributes
mikroBUS?
Supplied Contents
Board(s)
AC500100 PDF Datasheet
AC500100 Related Parts
AC500101
AC500101
Microchip Technology
HIGH DENSITY EERAM EVAL KIT
AC5004
AC5004
Analog Devices
EVAL BOARD FOR AD1170 IC
AC564G1
AC564G1
CEL
USB REDRIVER WITH PAD INPUT AND
AC565G1
AC565G1
CEL
USB REDRIVER WITH USB-A RECEPTAC
AC568G1
AC568G1
CEL
USB REDRIVER WITH USB-A RECEPTAC
AC569G1
AC569G1
CEL
USB REDRIVER WITH USB-UB RECEPTA
AC561R10
AC561R10
CEL
USB REDRIVER WITH PAD INPUT AND
AC562G1
AC562G1
CEL
USB REDRIVER WITH PAD INPUT AND
AC563G1
AC563G1
CEL
USB REDRIVER WITH PAD INPUT AND
AC568G2
AC568G2
CEL
USB GEN2 REDRIVER (10GBPS) WITH
AC571G1
AC571G1
CEL
USB MUX WITH PAD INPUT AND PAD O
AC578G1
AC578G1
CEL
USB REDRIVER WITH USB-UB RECEPTA
AC500100 Compare Parts
  • AC500100 vs AC5004
  • AC500100 vs AC569G1
  • AC500100 vs AC568G1
  • AC500100 vs AC565G1
  • AC500100 vs AC564G1
  • AC500100 vs AC578G1
  • AC500100 vs AC571G1
  • AC500100 vs AC568G2
  • AC500100 vs AC563G1
  • AC500100 vs AC562G1
  • AC500100 vs AC561R10
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality