☰
ADM00419
ADM00419
Active
Description:  BREAKOUT MODULE MCP2210
Manufacturer:  Microchip Technology
Datasheet:   ADM00419 Datasheet
History Price: $38.64
In Stock: 34500
ADM00419 Specification
Specification
Part No
ADM00419
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB to SPI
Embedded
No
Utilized IC / Part
MCP2210
Primary Attributes
Full Speed (12Mbps)
Supplied Contents
Board(s), Cable(s)
ADM00419 PDF Datasheet
ADM00419 Related Parts
ADM00276
ADM00276
Microchip Technology
MCP2200 USB TO UART WITH ISOLATI
ADM00308
ADM00308
Microchip Technology
BOARD EVAL STEPPER MTS2916A
ADM00309
ADM00309
Microchip Technology
MSOP/DIP BARE BOARD 10PACK
ADM00310
ADM00310
Microchip Technology
BOARD EVAL FOR MCP3903 AFE
ADM00313
ADM00313
Microchip Technology
BOARD EVAL LI-ION CHRG MCP73830L
ADM00333
ADM00333
Microchip Technology
BOARD EVAL FOR PIC18F87J72
ADM00344
ADM00344
Microchip Technology
BOARD DEMO EVAL FOR RE46C190
ADM00345
ADM00345
Microchip Technology
BOARD DEMO 3PH BLDC CTLR MTD6505
ADM00393
ADM00393
Microchip Technology
DEV TOOL MCP2200 BREAKOUT MODULE
ADM00398
ADM00398
Microchip Technology
BOARD EVAL FOR 16BIT MCU MCP3911
ADM00421
ADM00421
Microchip Technology
KIT EVALUATION MCP2210
ADM00497
ADM00497
Microchip Technology
BOARD EVALUATION UCS1002
ADM00419 Compare Parts
  • ADM00419 vs ADM8642-EVALZ
  • ADM00419 vs ADM8641-EVALZ
  • ADM00419 vs ADM8615-EVALZ
  • ADM00419 vs ADM8614-EVALZ
  • ADM00419 vs ADM8613-EVALZ
  • ADM00419 vs ADM8612-EVALZ
  • ADM00419 vs ADM8611-EVALZ
  • ADM00419 vs ADM1270RQ-EVALZ
  • ADM00419 vs ADM1270CP-EVALZ
  • ADM00419 vs ADM1266-EVALZ
  • ADM00419 vs ADM01007
  • ADM00419 vs ADM00974
  • ADM00419 vs ADM00931
  • ADM00419 vs ADM00921
  • ADM00419 vs ADM00902
  • ADM00419 vs ADM00879
  • ADM00419 vs ADM00825
  • ADM00419 vs ADM00805
  • ADM00419 vs ADM00795
  • ADM00419 vs ADM00791
  • ADM00419 vs ADM00749
  • ADM00419 vs ADM00745
  • ADM00419 vs ADM00725
  • ADM00419 vs ADM00716
  • ADM00419 vs ADM00706
  • ADM00419 vs ADM00686
  • ADM00419 vs ADM00678
  • ADM00419 vs ADM00675
  • ADM00419 vs ADM00669
  • ADM00419 vs ADM00668
  • ADM00419 vs ADM00667
  • ADM00419 vs ADM00663
  • ADM00419 vs ADM00658
  • ADM00419 vs ADM00639
  • ADM00419 vs ADM00633
  • ADM00419 vs ADM00631
  • ADM00419 vs ADM00617
  • ADM00419 vs ADM00600
  • ADM00419 vs ADM00599
  • ADM00419 vs ADM00592
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!