☰
ADM00672
ADM00672
Active
Description:  MCP1711 DEMO BOARD
Manufacturer:  Microchip Technology
Datasheet:   ADM00672 Datasheet
History Price: $47.72333
In Stock: 5000
ADM00672 Specification
Specification
Part No
ADM00672
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.8V, 3.3V
Current - Output
150mA, 150mA
Voltage - Input
3.2V ~ 6V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MCP1711
ADM00672 PDF Datasheet
ADM00672 Related Parts
ADM00468
ADM00468
Microchip Technology
BOARD EVAL FOR MCP1710
ADM00682
ADM00682
Microchip Technology
DN2470 BASED LINEAR REGULATOR IN
ADM00808
ADM00808
Microchip Technology
MCP1810 EVALUATION BOARD
ADM7150CP-EVALZ
ADM7150CP-EVALZ
Analog Devices
EVAL BOARD LDO REG 800MA ADM7150
ADM7151CP-02-EVALZ
ADM7151CP-02-EVALZ
Analog Devices
EVAL BOARD LDO REG 800MA ADM7151
ADM7154CP-3.3EVALZ
ADM7154CP-3.3EVALZ
Analog Devices
EVAL BOARD FOR ADM7154CP
ADM7154RD-1.8EVALZ
ADM7154RD-1.8EVALZ
Analog Devices
EVAL BOARD FOR ADM7154RD
ADM7155CP-02-EVALZ
ADM7155CP-02-EVALZ
Analog Devices
EVAL BOARD FOR ADM7155CP
ADM7160CP-EVALZ
ADM7160CP-EVALZ
Analog Devices
EVAL BOARD LDO REG 200MA ADM7160
ADM7160UJ-EVALZ
ADM7160UJ-EVALZ
Analog Devices
EVAL BOARD LDO REG 200MA ADM7160
ADM7170CP-EVALZ
ADM7170CP-EVALZ
Analog Devices
EVAL BOARD
ADM7171CP-EVALZ
ADM7171CP-EVALZ
Analog Devices
EVAL BOARD
ADM00672 Compare Parts
  • ADM00672 vs ADM7171CP-EVALZ
  • ADM00672 vs ADM7170CP-EVALZ
  • ADM00672 vs ADM7160UJ-EVALZ
  • ADM00672 vs ADM7160CP-EVALZ
  • ADM00672 vs ADM7155CP-02-EVALZ
  • ADM00672 vs ADM7154RD-1.8EVALZ
  • ADM00672 vs ADM7154CP-3.3EVALZ
  • ADM00672 vs ADM7151CP-02-EVALZ
  • ADM00672 vs ADM7150CP-EVALZ
  • ADM00672 vs ADM00808
  • ADM00672 vs ADM00682
  • ADM00672 vs ADM00468
  • ADM00672 vs ADM00822
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.