☰
ADM00773
ADM00773
Active
Description:  EVAL BOARD
Manufacturer:  Microchip Technology
Datasheet:   ADM00773 Datasheet
History Price: $55.46333
In Stock: 41960
ADM00773 Specification
Specification
Part No
ADM00773
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
5V, USB
Embedded
-
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
EMC1833
ADM00773 Compare Parts
  • ADM00773 vs ADM00665
  • ADM00773 vs ADM00615
  • ADM00773 vs ADM00494
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you