☰
ADM00867
ADM00867
Active
Description:  MCP16411 LOW VOLTAGE CONVERTER
Manufacturer:  Microchip Technology
Datasheet:   ADM00867 Datasheet
History Price: $53.68
In Stock: 34400
ADM00867 Specification
Specification
Part No
ADM00867
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
200mA
Voltage - Input
0.8V ~ 5.25V
Regulator Topology
Boost
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MCP1641x
Power - Output
-
ADM00867 Related Parts
ADM00352
ADM00352
Microchip Technology
BOARD DEMO FOR MCP16301
ADM00360
ADM00360
Microchip Technology
BOARD DEMO FOR MCP16301 D2PAK
ADM00397
ADM00397
Microchip Technology
BOARD EVAL FOR MCP19111
ADM00399
ADM00399
Microchip Technology
BOARD DEMO BUCK BOOST MCP16301
ADM00414
ADM00414
Microchip Technology
BOARD EVALUATION MCP16321
ADM00423
ADM00423
Microchip Technology
BOARD EVALUATION MCP16322
ADM00427
ADM00427
Microchip Technology
BOARD EVALUATION MCP16323
ADM00433
ADM00433
Microchip Technology
BOARD EVAL MCP16301 5V 600MA LN
ADM00434
ADM00434
Microchip Technology
BOARD EVAL FOR MCP19035
ADM00445
ADM00445
Microchip Technology
BOARD EVAL ANALOG MCP19035
ADM00458
ADM00458
Microchip Technology
KIT DEV MCP16251/1640B
ADM00460
ADM00460
Microchip Technology
MCP1642 HIGH CURRENT BOOST CONVE
ADM00867 Compare Parts
  • ADM00867 vs ADM01006
  • ADM00867 vs ADM01002
  • ADM00867 vs ADM00995
  • ADM00867 vs ADM00987
  • ADM00867 vs ADM00947
  • ADM00867 vs ADM00929
  • ADM00867 vs ADM00891
  • ADM00867 vs ADM00886
  • ADM00867 vs ADM00885
  • ADM00867 vs ADM00881
  • ADM00867 vs ADM00880
  • ADM00867 vs ADM00871
  • ADM00867 vs ADM00865
  • ADM00867 vs ADM00864
  • ADM00867 vs ADM00845
  • ADM00867 vs ADM00831
  • ADM00867 vs ADM00829
  • ADM00867 vs ADM00826
  • ADM00867 vs ADM00824
  • ADM00867 vs ADM00823
  • ADM00867 vs ADM00821
  • ADM00867 vs ADM00812
  • ADM00867 vs ADM00811
  • ADM00867 vs ADM00810
  • ADM00867 vs ADM00809
  • ADM00867 vs ADM00804
  • ADM00867 vs ADM00799
  • ADM00867 vs ADM00770
  • ADM00867 vs ADM00764
  • ADM00867 vs ADM00664
  • ADM00867 vs ADM00578
  • ADM00867 vs ADM00566
  • ADM00867 vs ADM00556
  • ADM00867 vs ADM00519
  • ADM00867 vs ADM00467
  • ADM00867 vs ADM00460
  • ADM00867 vs ADM00458
  • ADM00867 vs ADM00445
  • ADM00867 vs ADM00434
  • ADM00867 vs ADM00433
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.