☰
ADM00961
ADM00961
Active
Description:  LED DRIVER EVALUATION BOARD
Manufacturer:  Microchip Technology
Datasheet:   ADM00961 Datasheet
History Price: $55.46
In Stock: 39360
ADM00961 Specification
Specification
Part No
ADM00961
Category
LED Driver Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
-
Voltage - Output
-
Features
-
Voltage - Input
-
Supplied Contents
Board(s)
Utilized IC / Part
-
ADM00961 Related Parts
ADM00435
ADM00435
Microchip Technology
BOARD DEMO LED DVR MCP1643 0.5W
ADM00555
ADM00555
Microchip Technology
EVAL BOARD MCP1662 BOOST CONV
ADM00612
ADM00612
Microchip Technology
MCP1643 BOOST RGB LED DRIVER DEM
ADM00651
ADM00651
Microchip Technology
BOARD EVAL FOR HV9805
ADM00656
ADM00656
Microchip Technology
BOARD EVAL FOR HV9805
ADM00657
ADM00657
Microchip Technology
EVALUATION BOARD 230VAC HV9805
ADM00766
ADM00766
Microchip Technology
CL88020 LED DRIVER EVALUATION BO
ADM00767
ADM00767
Microchip Technology
CL88020 LED LOAD BOARD
ADM00860
ADM00860
Microchip Technology
CL88030 230VAC LED DRIVER EVAL B
ADM00866
ADM00866
Microchip Technology
CL8800 230VAC LED DRIVER DEV. BO
ADM00940
ADM00940
Microchip Technology
MAQ3203YM EVALUATION BOARD
ADM00942
ADM00942
Microchip Technology
MIC4802 EVALUATION BOARD
ADM00961 Compare Parts
  • ADM00961 vs ADM8843EB-EVALZ
  • ADM00961 vs ADM01030
  • ADM00961 vs ADM00963
  • ADM00961 vs ADM00962
  • ADM00961 vs ADM00942
  • ADM00961 vs ADM00940
  • ADM00961 vs ADM00866
  • ADM00961 vs ADM00860
  • ADM00961 vs ADM00767
  • ADM00961 vs ADM00766
  • ADM00961 vs ADM00657
  • ADM00961 vs ADM00656
  • ADM00961 vs ADM00651
  • ADM00961 vs ADM00612
  • ADM00961 vs ADM00555
  • ADM00961 vs ADM00435
  • ADM00961 vs ADM00939
  • ADM00961 vs ADM00641
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.