☰
AGLN-NANO-KIT
AGLN-NANO-KIT
Active
Description:  KIT HARDWARE FOR AGLN-NANO
Manufacturer:  Microchip Technology
History Price: $350.72
In Stock: 16500
AGLN-NANO-KIT Specification
Specification
Part No
AGLN-NANO-KIT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
IGLOO nano
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
AGLN250
Platform
IGLOO nano FPGA Starter
Contents
Board(s), Cable(s), Accessories
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly