☰
APA-POWER-MODULE
APA-POWER-MODULE
Active
Description:  PROASICPLUS POWER MODULE
Manufacturer:  Microchip Technology
History Price: $224.93
In Stock: 880
APA-POWER-MODULE Specification
Specification
Part No
APA-POWER-MODULE
Category
Programmers, Emulators, and Debuggers
Manufacturer
Microchip Technology
Series
ProASICPLUS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer
For Use With/Related Products
ProASICplus
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you