☰
ARD00354
ARD00354
Active
Description:  BOARD REF DESIGN MCP6N11/MCP6V2X
Manufacturer:  Microchip Technology
Datasheet:   ARD00354 Datasheet
History Price: $69.66
In Stock: 12000
ARD00354 Specification
Specification
Part No
ARD00354
Category
Op Amp Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Instrumentation
Output Type
Rail-to-Rail
Slew Rate
-
Voltage - Supply, Single/Dual
-
Board Type
30 mA
Supplied Contents
-
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s), Cable(s)
-3db Bandwidth
MCP6N11, MCP6001, MCP6V26, MCP6V27, PIC18F2553
Current - Output / Channel
800 ?A
ARD00354 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Wagner Costa
Brazil
5 stars
2026-09-29 20:27
Arrived now just test to see if it really works
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.