☰
ARD00386
ARD00386
Active
Description:  BOARD MCP1640 2CELL BOOST CONV
Manufacturer:  Microchip Technology
Datasheet:   ARD00386 Datasheet
History Price: $32.23
In Stock: 2160
ARD00386 Specification
Specification
Part No
ARD00386
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
50mA
Voltage - Input
2V ~ 3V
Regulator Topology
Boost
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MCP1640
Power - Output
-
ARD00386 PDF Datasheet
ARD00386 Related Parts
ARD00514
ARD00514
Microchip Technology
MCP19035 HV BUCK CON EVAL BOARD
ARD00609
ARD00609
Microchip Technology
MCP19111 PMBUS-ENABLED POL BOARD
ARD00698
ARD00698
Microchip Technology
MCP1663 USB PROGRAMMABLE SEPIC R
ARD00777
ARD00777
Microchip Technology
CURRENT SHARING REFERENCE DESIGN
ARD00797
ARD00797
Microchip Technology
MCP16251 SINGLE CELL BOOST WITH
ARD00598
ARD00598
Microchip Technology
MCP1661 FLYBACK CONVERTER REFERE
ARD00386 Compare Parts
  • ARD00386 vs ARD00777
  • ARD00386 vs ARD00698
  • ARD00386 vs ARD00609
  • ARD00386 vs ARD00514
  • ARD00386 vs ARD00598
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.