☰
AT30TK175STK
AT30TK175STK
Active
Description:  KIT TEMP SENSOR W/ MBASE
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 21500
AT30TK175STK Specification
Specification
Part No
AT30TK175STK
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-
Interface
I2C, USB
Sensitivity
-
Voltage - Supply
3.3V, 5V
Embedded
-
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
AT30TS75, AT30TS750, AT30TSE002B, AT30TSE758
AT30TK175STK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly