☰
AT32UC3A3-XPLD
AT32UC3A3-XPLD
Active
Description:  UC3-A3 XPLAINED AT32UC3A3 EVAL
Manufacturer:  Microchip Technology
History Price: $46.44
In Stock: 37760
AT32UC3A3-XPLD Specification
Specification
Part No
AT32UC3A3-XPLD
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR?32
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
AVR
Platform
UC3-A3 Xplained
Utilized IC / Part
AT32UC3A3
Mounting Type
Fixed
Contents
Board(s)
AT32UC3A3-XPLD PDF Datasheet
AT32UC3A3-XPLD Compare Parts
  • AT32UC3A3-XPLD vs AT32UC3L0-XPLD
  • AT32UC3A3-XPLD vs AT32UC3C-EK
  • AT32UC3A3-XPLD vs AT32UC3L-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description