☰
AT32UC3C-EK
AT32UC3C-EK
Obsolete
Description:  AT32UC3C0512C EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   AT32UC3C-EK Datasheet
History Price: Obsolete
In Stock: 30880
AT32UC3C-EK Specification
Specification
Part No
AT32UC3C-EK
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR?32
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
AVR
Platform
-
Utilized IC / Part
AT32UC3C0512C
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD
AT32UC3C-EK PDF Datasheet
AT32UC3C-EK Compare Parts
  • AT32UC3C-EK vs AT32UC3L0-XPLD
  • AT32UC3C-EK vs AT32UC3A3-XPLD
  • AT32UC3C-EK vs AT32UC3L-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description