☰
AT88CK454BLACK
AT88CK454BLACK
Obsolete
Description:  KIT DEMO USB CRYPTO FOR ATSHA204
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 14720
AT88CK454BLACK Specification
Specification
Part No
AT88CK454BLACK
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
CryptoAuthentication?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Anti Tamper and Security
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
ATSHA204
Primary Attributes
SWI (Single Wire Interface)
Supplied Contents
Board(s)
AT88CK454BLACK PDF Datasheet
AT88CK454BLACK Related Parts
AT88CK101SK-MAH-XPRO
AT88CK101SK-MAH-XPRO
Microchip Technology
CRYPTO STARTER KIT UDFN
AT88CK101SK-RBH
AT88CK101SK-RBH
Microchip Technology
CRYPTO STARTER KIT CONTACT
AT88CK101SK-SSH-XPRO
AT88CK101SK-SSH-XPRO
Microchip Technology
CRYPTO STARTER KIT SOIC
AT88CK101SK-TSU-XPRO
AT88CK101SK-TSU-XPRO
Microchip Technology
CRYPTO STARTER KIT SOT23
AT88CK101STK3
AT88CK101STK3
Microchip Technology
KIT JAVAN JR AT88CK101
AT88CK101STK8
AT88CK101STK8
Microchip Technology
BOARD KIT CRYPTO W/SOIC&MICRO
AT88CK101STK8-PROMO
AT88CK101STK8-PROMO
Atmel
BOARD KIT CRYPTO W/SOIC&MICRO
AT88CK490
AT88CK490
Microchip Technology
EVAL KIT CRYPTO
AT88CK590
AT88CK590
Microchip Technology
KIT EVAL CRYPTO AUTHENTIC ECC508
AT88CKECC-AWS-XSTK
AT88CKECC-AWS-XSTK
Microchip Technology
AWS ZEROTOUCHSECURE PROVISIONING
AT88CKECC-AWS-XSTK-B
AT88CKECC-AWS-XSTK-B
Microchip Technology
AWS ZEROTOUCHSECURE PROVISIONING
AT88CKECCPROVISION
AT88CKECCPROVISION
Microchip Technology
AT88CKECC PROVISIONING STARTERKT
AT88CK454BLACK Compare Parts
  • AT88CK454BLACK vs AT89STK-09
  • AT88CK454BLACK vs AT89RFD-06
  • AT88CK454BLACK vs AT89RFD-05
  • AT88CK454BLACK vs AT89RFD-02
  • AT88CK454BLACK vs AT89DVK-04
  • AT88CK454BLACK vs AT88SC-SDK1
  • AT88CK454BLACK vs AT88SC-DK1
  • AT88CK454BLACK vs AT88CKECCSIGNER
  • AT88CK454BLACK vs AT88CKECCROOT
  • AT88CK454BLACK vs AT88CKECCPROVISION
  • AT88CK454BLACK vs AT88CKECC-AWS-XSTK-B
  • AT88CK454BLACK vs AT88CKECC-AWS-XSTK
  • AT88CK454BLACK vs AT88CK590
  • AT88CK454BLACK vs AT88CK490
  • AT88CK454BLACK vs AT88CK101STK8-PROMO
  • AT88CK454BLACK vs AT88CK101STK8
  • AT88CK454BLACK vs AT88CK101STK3
  • AT88CK454BLACK vs AT88CK101SK-TSU-XPRO
  • AT88CK454BLACK vs AT88CK101SK-SSH-XPRO
  • AT88CK454BLACK vs AT88CK101SK-RBH
  • AT88CK454BLACK vs AT88CK101SK-MAH-XPRO
  • AT88CK454BLACK vs AT89STK-07
  • AT88CK454BLACK vs AT89RFD-08
  • AT88CK454BLACK vs AT89RFD-01
  • AT88CK454BLACK vs AT89EVK-01
  • AT88CK454BLACK vs AT89DVK-05
  • AT88CK454BLACK vs AT88SCRF-ADK1
  • AT88CK454BLACK vs AT88SC-ADK1
  • AT88CK454BLACK vs AT88SC25616CSDT
  • AT88CK454BLACK vs AT88SC25616C-DK
  • AT88CK454BLACK vs AT88SA-ADK1
  • AT88CK454BLACK vs AT88CK460WHITE
  • AT88CK454BLACK vs AT88CK440RED
  • AT88CK454BLACK vs AT88CK427GREEN
  • AT88CK454BLACK vs AT88CK109-TSU-XPRO
  • AT88CK454BLACK vs AT88CK109STK8
  • AT88CK454BLACK vs AT88CK109STK3
  • AT88CK454BLACK vs AT88CK109-SSH-XPRO
  • AT88CK454BLACK vs AT88CK109-MAH-XPRO
  • AT88CK454BLACK vs AT88CK101STK3-PROMO
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller