Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology AT91SAM9XE-EK
AT91SAM9XE-EK
Active
Embedded MCU, DSP Evaluation Boards
Description:
AT91SAM9XE EVAL BRD
Manufacturer:
Microchip Technology
Datasheet:
AT91SAM9XE-EK Datasheet
History Price: $741.9
In Stock: 4320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT91SAM9XE-EK Specification
Specification
Part No
AT91SAM9XE-EK
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AT91SAM9
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM9
Platform
-
Utilized IC / Part
AT91SAM9XE
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, Accessories
AT91SAM9XE-EK PDF Datasheet
AT91SAM9XE-EK Datasheet
Click and Download: AT91SAM9XE-EK Datasheet
AT91SAM9XE-EK Related Parts
AT91EB40A
Microchip Technology
AT91R40008 EVAL BRD
AT91EB42
Microchip Technology
AT91M42800A EVAL BRD
AT91EB55
Microchip Technology
AT91M55800A EVAL BRD
AT91SAM7A1-EK
Microchip Technology
AT91SAM7A1 EVAL BRD
AT91SAM7A3-EK
Microchip Technology
AT91SAM7A3 EVAL BRD
AT91SAM7L-STK
Microchip Technology
AT91SAM7L EVAL BRD
AT91SAM7SE-EK
Microchip Technology
AT91SAM7SE EVAL BRD
AT91SAM7XC-EK
Microchip Technology
AT91SAM7XC EVAL BRD
AT91SAM7X-EK
Microchip Technology
AT91SAM7X EVAL BRD
AT91SAM9260-EK
Microchip Technology
AT91SAM9260 EVAL BRD
AT91SAM9261-EK
Microchip Technology
AT91SAM9261 EVAL BRD
AT91SAM9263-EK
Microchip Technology
AT91SAM9263 EVAL BRD
AT91SAM9XE-EK Compare Parts
AT91SAM9XE-EK vs AT91SAM9X25-EK
AT91SAM9XE-EK vs AT91SAM9RL-EK
AT91SAM9XE-EK vs AT91SAM9N12-EK
AT91SAM9XE-EK vs AT91SAM9M10-G45-EK
AT91SAM9XE-EK vs AT91SAM9M10-EKES
AT91SAM9XE-EK vs AT91SAM9G45-EKES
AT91SAM9XE-EK vs AT91SAM9G35-EK
AT91SAM9XE-EK vs AT91SAM9G25-EK
AT91SAM9XE-EK vs AT91SAM9G20-EK
AT91SAM9XE-EK vs AT91SAM9G15-EK
AT91SAM9XE-EK vs AT91SAM9G10-EK2
AT91SAM9XE-EK vs AT91SAM9G10-EK
AT91SAM9XE-EK vs AT91SAM9CN11-EK
AT91SAM9XE-EK vs AT91SAM9263-EK
AT91SAM9XE-EK vs AT91SAM9261-EK
AT91SAM9XE-EK vs AT91SAM9260-EK
AT91SAM9XE-EK vs AT91SAM7X-EK
AT91SAM9XE-EK vs AT91SAM7XC-EK
AT91SAM9XE-EK vs AT91SAM7SE-EK
AT91SAM9XE-EK vs AT91SAM7L-STK
AT91SAM9XE-EK vs AT91SAM7A3-EK
AT91SAM9XE-EK vs AT91SAM7A1-EK
AT91SAM9XE-EK vs AT91EB55
AT91SAM9XE-EK vs AT91EB42
AT91SAM9XE-EK vs AT91EB40A
AT91SAM9XE-EK vs AT91SAM7S64-IAR
AT91SAM9XE-EK vs AT91SAM7A2-EK
AT91SAM9XE-EK vs AT91RM9200-EK
AT91SAM9XE-EK vs AT91RM9200-DK
AT91SAM9XE-EK vs AT91EB63
AT91SAM9XE-EK vs AT91EB40
AT91SAM9XE-EK vs AT91EB01
AT91SAM9XE-EK vs AT91CAP9HA20-NADK8
AT91SAM9XE-EK vs AT91CAP9HA20-NADK3
AT91SAM9XE-EK vs AT91CAP9HA20-DK33
AT91SAM9XE-EK vs AT91CAP9HA20-DK18
AT91SAM9XE-EK vs AT91CAP9HA15-NADK8
AT91SAM9XE-EK vs AT91CAP9HA15-NADK3
AT91SAM9XE-EK vs AT91CAP9HA15-DK33
AT91SAM9XE-EK vs AT91CAP9HA15-DK18
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok