☰
AT97SC3205P-SDK2
AT97SC3205P-SDK2
Active
Description:  DEMO KIT FOR 97SC3204
Manufacturer:  Microchip Technology
History Price: $148.37
In Stock: 30800
AT97SC3205P-SDK2 Specification
Specification
Part No
AT97SC3205P-SDK2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Anti Tamper and Security
Embedded
-
Utilized IC / Part
AT97SC3205
Primary Attributes
-
Supplied Contents
Board(s)
AT97SC3205P-SDK2 PDF Datasheet
AT97SC3205P-SDK2 Related Parts
AT90USBKEY2
AT90USBKEY2
Microchip Technology
KIT DEMO FOR AT90USB
AT97SC3205T-SDK2
AT97SC3205T-SDK2
Microchip Technology
DEMO KIT FOR 97SC3204
AT90EIT1
AT90EIT1
Microchip Technology
KIT DEMO AVR INTERNET TOOL
AT97SC3204T-SDK2
AT97SC3204T-SDK2
Microchip Technology
DEMO KIT FOR 97SC3204
AT97SC3204T-X1K180
AT97SC3204T-X1K180
Microchip Technology
KIT DEV EMBEDDED TPM TWI
AT97SC3204-X1DB150
AT97SC3204-X1DB150
Microchip Technology
BOARD DAUGHTER PC EVALUATION
AT97SC3204-X1DB190
AT97SC3204-X1DB190
Microchip Technology
C7-FARH LPC EVAL DAUGHTER BOARD
AT97SC3204-X2DB16-00
AT97SC3204-X2DB16-00
Microchip Technology
C7B HARI LPC DAUGHTER BOARD CEK
AT98SC-STK01-032R
AT98SC-STK01-032R
Microchip Technology
DEV KIT FOR AT98SC
AT9946-091B
AT9946-091B
NKK Switches
SMARTDISPLAY EVAL KIT OLED PB
AT9946-093G
AT9946-093G
NKK Switches
SMARTDISPLAY KIT OLED ROCKER IS
AT97SC3205P-SDK2 Compare Parts
  • AT97SC3205P-SDK2 vs AT90USBKEY2
  • AT97SC3205P-SDK2 vs AT98SC-STK01-032R
  • AT97SC3205P-SDK2 vs AT97SC3204-X2DB16-00
  • AT97SC3205P-SDK2 vs AT97SC3204-X1DB190
  • AT97SC3205P-SDK2 vs AT97SC3204-X1DB150
  • AT97SC3205P-SDK2 vs AT97SC3204T-X1K180
  • AT97SC3205P-SDK2 vs AT97SC3204T-SDK2
  • AT97SC3205P-SDK2 vs AT90EIT1
  • AT97SC3205P-SDK2 vs AT9946-093G
  • AT97SC3205P-SDK2 vs AT9946-091B
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery