☰
ATA2270-EK3
ATA2270-EK3
Obsolete
Description:  KIT EVAL LF RFID READER
Manufacturer:  Microchip Technology
Datasheet:   ATA2270-EK3 Datasheet
History Price: Obsolete
In Stock: 42720
ATA2270-EK3 Specification
Specification
Part No
ATA2270-EK3
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Read/Write
Frequency
125kHz, 134.2kHz
For Use With/Related Products
-
Supplied Contents
Board(s)
ATA2270-EK3 PDF Datasheet
ATA2270-EK3 Related Parts
ATA2270-EK1
ATA2270-EK1
Microchip Technology
KIT DEMO LF IDIC 125KHZ
ATA2270-U2
ATA2270-U2
Microchip Technology
DAUGHTER BOARD LF RFID READER
ATA6285-EK3
ATA6285-EK3
Microchip Technology
EVAL ACTIVE RFID 125KHZ+315MHZ
ATA6286-EK3
ATA6286-EK3
Microchip Technology
EVAL ACTIVE RFID 125KHZ+433MHZ
ATAB5278
ATAB5278
Microchip Technology
BOARD EVAL LF 125KHZ ANT DVR PSV
ATAB5282
ATAB5282
Microchip Technology
BOARD EVAL LF 125KHZ ANT DVR 3CH
ATAB5283
ATAB5283
Microchip Technology
BOARD EVAL LF 125KHZ ANT DVR 1CH
ATAB5570
ATAB5570
Microchip Technology
BOARD EVAL FOR ATAB5570
ATARFID-EK1
ATARFID-EK1
Microchip Technology
KIT BOARD 1 RFID IDIC GIS 125KHZ
ATA2270-EK2
ATA2270-EK2
Microchip Technology
KIT EVAL LF RFID READER
ATA2270-U3
ATA2270-U3
Microchip Technology
KIT RFID IDIC UPGRADE 125/134KHZ
ATA5505-EK1
ATA5505-EK1
Microchip Technology
KIT EVAL ATA5505
ATA2270-EK3 Compare Parts
  • ATA2270-EK3 vs ATAB5570
  • ATA2270-EK3 vs ATAB5283
  • ATA2270-EK3 vs ATAB5282
  • ATA2270-EK3 vs ATAB5278
  • ATA2270-EK3 vs ATA6286-EK3
  • ATA2270-EK3 vs ATA6285-EK3
  • ATA2270-EK3 vs ATA2270-U2
  • ATA2270-EK3 vs ATA2270-EK1
  • ATA2270-EK3 vs ATARFID-EK2
  • ATA2270-EK3 vs ATAK2270UG
  • ATA2270-EK3 vs ATAK2270
  • ATA2270-EK3 vs ATAB-LFMB-75
  • ATA2270-EK3 vs ATAB5279
  • ATA2270-EK3 vs ATAB5276
  • ATA2270-EK3 vs ATAB5275
  • ATA2270-EK3 vs ATA5505-EK1
  • ATA2270-EK3 vs ATA2270-U3
  • ATA2270-EK3 vs ATA2270-EK2
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.