Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Microchip Technology ATA5745-EK
ATA5745-EK
Active
RF Evaluation and Development Kits, Boards
Description:
BOARD RCVR 433MHZ RKE/TPMS
Manufacturer:
Microchip Technology
Datasheet:
ATA5745-EK Datasheet
History Price: Active
In Stock: 48160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATA5745-EK Specification
Specification
Part No
ATA5745-EK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Receiver, ASK/FSK
For Use With/Related Products
433MHz ~ 435MHz
Supplied Contents
ATA5745
Type
Board(s)
ATA5745-EK PDF Datasheet
ATA5745-EK Datasheet
Click and Download: ATA5745-EK Datasheet
ATA5745-EK Related Parts
ATA5723-DK
Microchip Technology
BOARD RF RCVR ARRAKIS 315MHZ
ATA5746-EK
Atmel
UHF- ASK/FSK RECEIVER
ATA5771-DK1
Microchip Technology
BOARD XMITTER FOR ATA5771 868MHZ
ATA5773-DK1
Microchip Technology
BOARD XMITTER FOR ATA5773 315MHZ
ATA5774-DK1
Microchip Technology
BOARD XMITTER FOR ATA5774 433MHZ
ATA8510-EK1
Microchip Technology
EVAL KIT FOR ATA8510/ATA8515
ATA8520-EK1-E
Microchip Technology
KIT SIGFOX 868MHZ UP/DOWN
ATA8520-EK3-E
Microchip Technology
KIT SIGFOX XPLAINED PRO 868MHZ
ATAB5423-3-WB
Microchip Technology
KIT DEMO 315MHZ BLACKBIRD
ATAB5425-3-WB
Microchip Technology
KIT DEMO 345MHZ BLACKBIRD
ATAB5428-4-WB
Microchip Technology
KIT DEMO 434MHZ BLACKBIRD
ATAB5428-8-WB
Microchip Technology
KIT DEMO 868MHZ BLACKBIRD
ATA5745-EK Compare Parts
ATA5745-EK vs ATAVRRZUSBSTICK
ATA5745-EK vs ATAVRRZRAVEN
ATA5745-EK vs ATAVRRZ600
ATA5745-EK vs ATAVRRZ541
ATA5745-EK vs ATAVRRZ502
ATA5745-EK vs ATAVRRZ201
ATA5745-EK vs ATAVRFEB-P4
ATA5745-EK vs ATAVRBLE-IOT
ATA5745-EK vs ATAVR128RFA1-EK1
ATA5745-EK vs ATAKSTK512-4
ATA5745-EK vs ATAKSTK512-3
ATA5745-EK vs ATAKSTK511-9
ATA5745-EK vs ATAKSTK511-8
ATA5745-EK vs ATAKSTK511-3
ATA5745-EK vs ATAK5754-43P6-S
ATA5745-EK vs ATAK5750-61-N
ATA5745-EK vs ATAK5750-60-N
ATA5745-EK vs ATAK55002-V3
ATA5745-EK vs ATAK55002-V2
ATA5745-EK vs ATAK55001-V1
ATA5745-EK vs ATAK4015744U
ATA5745-EK vs ATAB5754
ATA5745-EK vs ATAB5753
ATA5745-EK vs ATAB5750-9
ATA5745-EK vs ATAB5750-8
ATA5745-EK vs ATAB5744-S4
ATA5745-EK vs ATAB5744-S3
ATA5745-EK vs ATAB5744-N3
ATA5745-EK vs ATAB5429-9-WB
ATA5745-EK vs ATAB5428-8-WB
ATA5745-EK vs ATAB5428-4-WB
ATA5745-EK vs ATAB5425-3-WB
ATA5745-EK vs ATAB5423-3-WB
ATA5745-EK vs ATA8520-EK3-E
ATA5745-EK vs ATA8520-EK1-E
ATA5745-EK vs ATA8510-EK1
ATA5745-EK vs ATA5774-DK1
ATA5745-EK vs ATA5773-DK1
ATA5745-EK vs ATA5771-DK1
ATA5745-EK vs ATA5746-EK
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet