☰
ATA6613-EK
ATA6613-EK
Active
Description:  BOARD DEMO LIN-MCM FOR ATA6613
Manufacturer:  Microchip Technology
Datasheet:   ATA6613-EK Datasheet
History Price: $109.66
In Stock: 25760
ATA6613-EK Specification
Specification
Part No
ATA6613-EK
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
LIN + MCU
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
ATA6613
Primary Attributes
LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator, Window Watchdog
Supplied Contents
Board(s)
ATA6613-EK PDF Datasheet
ATA6613-EK Related Parts
ATA6560-EK
ATA6560-EK
Microchip Technology
EVAL BOARD FOR ATA6560
ATA6612-EK
ATA6612-EK
Microchip Technology
BOARD DEMO LIN-MCM FOR ATA6612
ATA6614-EK
ATA6614-EK
Microchip Technology
EVALUATION KIT FOR ATA6614
ATA6616-EK
ATA6616-EK
Microchip Technology
BOARD DEV LIN-MCM ATA6616
ATA6617-EK
ATA6617-EK
Microchip Technology
BOARD DEV LIN-MCM ATA6617
ATA6622-EK
ATA6622-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6622
ATA6623-EK
ATA6623-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6623
ATA6624-EK
ATA6624-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6624
ATA6625-EK
ATA6625-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6625
ATA6628-EK
ATA6628-EK
Microchip Technology
BOARD DEV LIN SBC ATA6628
ATA6629-EK
ATA6629-EK
Microchip Technology
BOARD DEV LIN SBC ATA6629
ATA6630-EK
ATA6630-EK
Microchip Technology
BOARD DEV LIN SBC ATA6630
ATA6613-EK Compare Parts
  • ATA6613-EK vs ATAVRSB202
  • ATA6613-EK vs ATAVRSB201
  • ATA6613-EK vs ATAVRSB200
  • ATA6613-EK vs ATAVRPARROT
  • ATA6613-EK vs ATAVRMC323
  • ATA6613-EK vs ATAVRMC321
  • ATA6613-EK vs ATAVRMC320
  • ATA6613-EK vs ATAVRMC310
  • ATA6613-EK vs ATAVRMC303
  • ATA6613-EK vs ATAVRMC301
  • ATA6613-EK vs ATAVRMC300
  • ATA6613-EK vs ATAVRMC200
  • ATA6613-EK vs ATAVRMC100
  • ATA6613-EK vs ATAVRFBKIT
  • ATA6613-EK vs ATAVRDB101
  • ATA6613-EK vs ATAVRBC100
  • ATA6613-EK vs ATAVRAUTOEK2
  • ATA6613-EK vs ATAK43001-V1
  • ATA6613-EK vs ATAK42001-V1
  • ATA6613-EK vs ATAK42001-V1
  • ATA6613-EK vs ATAFERO-MOD2-XPRO
  • ATA6613-EK vs ATAB6819
  • ATA6613-EK vs ATAB6818
  • ATA6613-EK vs ATAB6817
  • ATA6613-EK vs ATAB6816
  • ATA6613-EK vs ATAB663454A-V1.2
  • ATA6613-EK vs ATAB663431A-V1.2
  • ATA6613-EK vs ATAB663254A-V1.2
  • ATA6613-EK vs ATAB663231A-V1.2
  • ATA6613-EK vs ATAB663211A-V1.2
  • ATA6613-EK vs ATAB663203A-V1.2
  • ATA6613-EK vs ATA6870-DK11
  • ATA6613-EK vs ATA6870-DK10
  • ATA6613-EK vs ATA6870-DK
  • ATA6613-EK vs ATA6844-DK
  • ATA6613-EK vs ATA6832-DK
  • ATA6613-EK vs ATA6824-DK
  • ATA6613-EK vs ATA6823-DK
  • ATA6613-EK vs ATA6670-EK
  • ATA6613-EK vs ATA6663-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!