Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Microchip Technology ATAK4015744E
ATAK4015744E
Obsolete
RF Evaluation and Development Kits, Boards
Description:
KIT DEMO WIRELES CTRL EVA 433MHZ
Manufacturer:
Microchip Technology
Datasheet:
ATAK4015744E Datasheet
History Price: Obsolete
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATAK4015744E Specification
Specification
Part No
ATAK4015744E
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
SmartRF?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Receiver
For Use With/Related Products
433.92MHz
Supplied Contents
AT86RF401E @ 433MHz and T5744
Type
Board(s)
ATAK4015744E Related Parts
ATA5723-DK
Microchip Technology
BOARD RF RCVR ARRAKIS 315MHZ
ATA5746-EK
Atmel
UHF- ASK/FSK RECEIVER
ATA5771-DK1
Microchip Technology
BOARD XMITTER FOR ATA5771 868MHZ
ATA5773-DK1
Microchip Technology
BOARD XMITTER FOR ATA5773 315MHZ
ATA5774-DK1
Microchip Technology
BOARD XMITTER FOR ATA5774 433MHZ
ATA8510-EK1
Microchip Technology
EVAL KIT FOR ATA8510/ATA8515
ATA8520-EK1-E
Microchip Technology
KIT SIGFOX 868MHZ UP/DOWN
ATA8520-EK3-E
Microchip Technology
KIT SIGFOX XPLAINED PRO 868MHZ
ATAB5423-3-WB
Microchip Technology
KIT DEMO 315MHZ BLACKBIRD
ATAB5425-3-WB
Microchip Technology
KIT DEMO 345MHZ BLACKBIRD
ATAB5428-4-WB
Microchip Technology
KIT DEMO 434MHZ BLACKBIRD
ATAB5428-8-WB
Microchip Technology
KIT DEMO 868MHZ BLACKBIRD
ATAK4015744E Compare Parts
ATAK4015744E vs ATAVRRZUSBSTICK
ATAK4015744E vs ATAVRRZRAVEN
ATAK4015744E vs ATAVRRZ600
ATAK4015744E vs ATAVRRZ541
ATAK4015744E vs ATAVRRZ502
ATAK4015744E vs ATAVRRZ201
ATAK4015744E vs ATAVRFEB-P4
ATAK4015744E vs ATAVRBLE-IOT
ATAK4015744E vs ATAVR128RFA1-EK1
ATAK4015744E vs ATAKSTK512-4
ATAK4015744E vs ATAKSTK512-3
ATAK4015744E vs ATAKSTK511-9
ATAK4015744E vs ATAKSTK511-8
ATAK4015744E vs ATAKSTK511-3
ATAK4015744E vs ATAK5754-43P6-S
ATAK4015744E vs ATAK5750-61-N
ATAK4015744E vs ATAK5750-60-N
ATAK4015744E vs ATAK55002-V3
ATAK4015744E vs ATAK55002-V2
ATAK4015744E vs ATAK55001-V1
ATAK4015744E vs ATAK4015744U
ATAK4015744E vs ATAB5754
ATAK4015744E vs ATAB5753
ATAK4015744E vs ATAB5750-9
ATAK4015744E vs ATAB5750-8
ATAK4015744E vs ATAB5744-S4
ATAK4015744E vs ATAB5744-S3
ATAK4015744E vs ATAB5744-N3
ATAK4015744E vs ATAB5429-9-WB
ATAK4015744E vs ATAB5428-8-WB
ATAK4015744E vs ATAB5428-4-WB
ATAK4015744E vs ATAB5425-3-WB
ATAK4015744E vs ATAB5423-3-WB
ATAK4015744E vs ATA8520-EK3-E
ATAK4015744E vs ATA8520-EK1-E
ATAK4015744E vs ATA8510-EK1
ATAK4015744E vs ATA5774-DK1
ATAK4015744E vs ATA5773-DK1
ATAK4015744E vs ATA5771-DK1
ATAK4015744E vs ATA5746-EK
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet