☰
ATDVK90CAN1
ATDVK90CAN1
Obsolete
Description:  KIT DEV FOR AT90CAN128 MCU
Manufacturer:  Microchip Technology
Datasheet:   ATDVK90CAN1 Datasheet
History Price: Obsolete
In Stock: 36140
ATDVK90CAN1 Specification
Specification
Part No
ATDVK90CAN1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
-
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
AT90CAN AVR Devices
Primary Attributes
-
Supplied Contents
Board(s), Cable(s)
ATDVK90CAN1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****