☰
ATEVK1070B
ATEVK1070B
Obsolete
Description:  EVALUATION KIT COMMS
Manufacturer:  Microchip Technology
Datasheet:   ATEVK1070B Datasheet
History Price: Obsolete
In Stock: 42160
ATEVK1070B Specification
Specification
Part No
ATEVK1070B
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
QTouch?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
6 Buttons/Keys
Interface
USB
Sensitivity
-
Voltage - Supply
5V, USB
Embedded
No
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
AT42QT1070
ATEVK1070B PDF Datasheet
ATEVK1070B Compare Parts
  • ATEVK1070B vs ATEVK1070A
  • ATEVK1070B vs ATEVK1012A
  • ATEVK1070B vs ATEVK1010A
  • ATEVK1070B vs ATEVK2100A
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok