☰
ATEVK1104
ATEVK1104
Obsolete
Description:  AT32UC3A3 EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   ATEVK1104 Datasheet
History Price: Obsolete
In Stock: 47940
ATEVK1104 Specification
Specification
Part No
ATEVK1104
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR?32
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
AVR
Platform
-
Utilized IC / Part
AT32UC3A3
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD
ATEVK1104 PDF Datasheet
ATEVK1104 Related Parts
ATEVK1100
ATEVK1100
Microchip Technology
AT32UC3AXXX EVAL BRD
ATEVK1101
ATEVK1101
Microchip Technology
AT32UC3B EVAL BRD
ATEVK1104S
ATEVK1104S
Microchip Technology
AT32UC3A3256 EVAL BRD
ATEVK1105
ATEVK1105
Microchip Technology
AT32UC3A0 EVAL BRD
ATEVK1104AU
ATEVK1104AU
Microchip Technology
AT32UC3A3256AU EVAL BRD
ATEVK1105AU
ATEVK1105AU
Microchip Technology
AT32UC3A0512AU EVAL BRD
ATEVK1104 Compare Parts
  • ATEVK1104 vs ATEVK1104S
  • ATEVK1104 vs ATEVK1101
  • ATEVK1104 vs ATEVK1100
  • ATEVK1104 vs ATEVK1105AU
  • ATEVK1104 vs ATEVK1104AU
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping