☰
ATM90E32AS-DB
ATM90E32AS-DB
Active
Description:  ATM90E32AS DEMO BOARD
Manufacturer:  Microchip Technology
History Price: $679.97
In Stock: 24480
ATM90E32AS-DB Specification
Specification
Part No
ATM90E32AS-DB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Energy/Power Meter
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
ATM90E32AS
Primary Attributes
-
Supplied Contents
Board(s)
ATM90E32AS-DB PDF Datasheet
ATM90E32AS-DB Related Parts
ATM90E2X-DB
ATM90E2X-DB
Microchip Technology
ATM90E2X DEMO BOARD
ATM90E36A-DB
ATM90E36A-DB
Microchip Technology
ATM90E36A DEMO BOARD
ATMXT1067TDAT-SPI-PCB
ATMXT1067TDAT-SPI-PCB
Microchip Technology
ATMXT1067 DEVELOPMENT BOARD
ATMXT1189TDAT-I2C-PCB
ATMXT1189TDAT-I2C-PCB
Microchip Technology
ATMXT1189DEVELOPMENT BOARD
ATMXT1189TDAT-SPI-PCB
ATMXT1189TDAT-SPI-PCB
Microchip Technology
ATMXT1189 DEVELOPMENT BOARD
ATMXT144U-DEV-PCB
ATMXT144U-DEV-PCB
Microchip Technology
ATMXT144U-DEV-PCB
ATMXT1665TDAT-I2C-PCB
ATMXT1665TDAT-I2C-PCB
Microchip Technology
ATMXT1665 I2C DEVELOPMENT BOARD
ATMXT1665TDAT-SPI-PCB
ATMXT1665TDAT-SPI-PCB
Microchip Technology
ATMXT1665 SPI DEVELOPMENT BOARD
ATMXT225TDAT-I2C-PCB
ATMXT225TDAT-I2C-PCB
Microchip Technology
DEVELOPMENT PCB
ATMXT2912TDAT-SPI-PCB
ATMXT2912TDAT-SPI-PCB
Microchip Technology
ATMXT2912TDAT-SPI-PCB DEV PCB
ATMXT2952T2-DEV-PCB
ATMXT2952T2-DEV-PCB
Microchip Technology
ATMXT2952T2-DEV-PCB
ATMXT2952TD-DEV-PCB
ATMXT2952TD-DEV-PCB
Microchip Technology
ATMXT2952 DEVELOPMENT BOARD
ATM90E32AS-DB Compare Parts
  • ATM90E32AS-DB vs ATMXT449TDAT-I2C-PCB
  • ATM90E32AS-DB vs ATMXT2952TD-DEV-PCB
  • ATM90E32AS-DB vs ATMXT2952T2-DEV-PCB
  • ATM90E32AS-DB vs ATMXT2912TDAT-SPI-PCB
  • ATM90E32AS-DB vs ATMXT225TDAT-I2C-PCB
  • ATM90E32AS-DB vs ATMXT1665TDAT-SPI-PCB
  • ATM90E32AS-DB vs ATMXT1665TDAT-I2C-PCB
  • ATM90E32AS-DB vs ATMXT144U-DEV-PCB
  • ATM90E32AS-DB vs ATMXT1189TDAT-SPI-PCB
  • ATM90E32AS-DB vs ATMXT1189TDAT-I2C-PCB
  • ATM90E32AS-DB vs ATMXT1067TDAT-SPI-PCB
  • ATM90E32AS-DB vs ATM90E36A-DB
  • ATM90E32AS-DB vs ATM90E2X-DB
  • ATM90E32AS-DB vs ATMXT874U-DEV-PCB
  • ATM90E32AS-DB vs ATMXT799TAT-I2C-PCB
  • ATM90E32AS-DB vs ATMXT641T-DEV-PCB
  • ATM90E32AS-DB vs ATMXT641TAT-I2C-PCB
  • ATM90E32AS-DB vs ATMXT640U-DEV-PCB
  • ATM90E32AS-DB vs ATMXT640T-DEV-PCB
  • ATM90E32AS-DB vs ATMXT449TAT-I2C-PCB
  • ATM90E32AS-DB vs ATMXT337T-DEV-PCB
  • ATM90E32AS-DB vs ATMXT336U-DEV-PCB
  • ATM90E32AS-DB vs ATMXT336S-M-DEV-PCB
  • ATM90E32AS-DB vs ATMXT2954T2-DEV-PCB
  • ATM90E32AS-DB vs ATMXT2952T-DEV-PCB
  • ATM90E32AS-DB vs ATMXT225TAT-I2C-PCB
  • ATM90E32AS-DB vs ATMXT1668T2-DEV-PCB
  • ATM90E32AS-DB vs ATMXT1667T2-DEV-PCB
  • ATM90E32AS-DB vs ATMXT1665TAT-I2C-PCB
  • ATM90E32AS-DB vs ATMXT1664T3-DEV-PCB
  • ATM90E32AS-DB vs ATMXT143E-XPLD
  • ATM90E32AS-DB vs ATMXT1189TAT-I2C-PCB
  • ATM90E32AS-DB vs ATMXT1066T2-DEV-PCB
  • ATM90E32AS-DB vs ATM90E36A-RD
  • ATM90E32AS-DB vs ATM90E32AS-RD
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!