☰
ATMEGA168PB-XMINI
ATMEGA168PB-XMINI
Active
Description:  ATMEGA168 XPLAINED MIN ATMEGA168
Manufacturer:  Microchip Technology
History Price: $15.47
In Stock: 36680
ATMEGA168PB-XMINI Specification
Specification
Part No
ATMEGA168PB-XMINI
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR? ATmega, Functional Safety (FuSa)
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
ATmega168 Xplained Mini
Utilized IC / Part
ATmega168
Mounting Type
Fixed
Contents
Board(s)
ATMEGA168PB-XMINI PDF Datasheet
ATMEGA168PB-XMINI Related Parts
ATMEGA1284P-XPLD
ATMEGA1284P-XPLD
Microchip Technology
MEGA-1284P XPLAINED ATMEGA1284P
ATMEGA324PB-XPRO
ATMEGA324PB-XPRO
Microchip Technology
ATMEGA324PB XPLAINED PRO EVAL BD
ATMEGA328PB-XMINI
ATMEGA328PB-XMINI
Microchip Technology
ATMEGA328PB XPLAINED MINI BRD
ATMEGA328P-XMINI
ATMEGA328P-XMINI
Microchip Technology
ATMEGA328P XPLAINED MINI
ATMEGA4809-XPRO
ATMEGA4809-XPRO
Microchip Technology
XPLAINED PRO ATMEGA4809 EVAL BRD
ATMEGA168-XMINI
ATMEGA168-XMINI
Microchip Technology
ATMEGA168 XPLAINED MINI EVAL BRD
ATMEGA64HVE2-EK1
ATMEGA64HVE2-EK1
Microchip Technology
ATMEGA64HVE EVAL BRD
ATMegaZeroV1.0
ATMegaZeroV1.0
GroupGets LLC
The ATMegaZero is a microcontrol
ATMegaZero ESP32-S2
ATMegaZero ESP32-S2
GroupGets LLC
ATMegaZero ESP32-S2
ATMEGA168PB-XMINI Compare Parts
  • ATMEGA168PB-XMINI vs ATMEGA328P-XMINI
  • ATMEGA168PB-XMINI vs ATMEGA328PB-XMINI
  • ATMEGA168PB-XMINI vs ATMEGA324PB-XPRO
  • ATMEGA168PB-XMINI vs ATMEGA1284P-XPLD
  • ATMEGA168PB-XMINI vs ATMEGA64HVE2-EK1
  • ATMEGA168PB-XMINI vs ATMEGA168-XMINI
  • ATMEGA168PB-XMINI vs ATMegaZeroV1.0
  • ATMEGA168PB-XMINI vs ATMegaZero ESP32-S2
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B