Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology ATPL00BSK-99
ATPL00BSK-99
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
ATPL00B SK 2 BOARDS
Manufacturer:
Microchip Technology
Datasheet:
ATPL00BSK-99 Datasheet
History Price: Obsolete
In Stock: 6160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATPL00BSK-99 Specification
Specification
Part No
ATPL00BSK-99
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver, Powerline Communication
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
ATPL00B
Primary Attributes
-
Supplied Contents
Board(s)
ATPL00BSK-99 PDF Datasheet
ATPL00BSK-99 Datasheet
Click and Download: ATPL00BSK-99 Datasheet
ATPL00BSK-99 Related Parts
ATPL360-EK
Microchip Technology
EVK FOR ATPL360
ATPANCOORDINATOR-EK
Microchip Technology
EVK FOR G3 PAN COORDINATOR
ATPL00BDK-99
Microchip Technology
ATPL00B DK 4 BOARDS
ATPL100AEK
Microchip Technology
EVALUATION KIT FOR ATPL100
ATPL100DK-99
Microchip Technology
ATPL100 DK 4 BOARDS
ATPL100SK-99
Microchip Technology
ATPL100 SK 2 BOARDS
ATPL10SFLT-99
Microchip Technology
FSK SNIFFER LITE
ATPL210DK-99
Microchip Technology
ATPL210 DK 4 BOARDS
ATPL210SK-99
Microchip Technology
ATPL210 SK 2 BOARDS
ATPL21SFLT-99
Microchip Technology
PRIME SNIFFER LITE
ATPL21SFPR-99
Microchip Technology
PRIME SNIFFER PRO
ATPL230A-EK
Microchip Technology
EVAL KIT FOR PL230A
ATPL00BSK-99 Compare Parts
ATPL00BSK-99 vs ATPL250A-EK
ATPL00BSK-99 vs ATPL230A-EK
ATPL00BSK-99 vs ATPL21SFPR-99
ATPL00BSK-99 vs ATPL21SFLT-99
ATPL00BSK-99 vs ATPL210SK-99
ATPL00BSK-99 vs ATPL210DK-99
ATPL00BSK-99 vs ATPL10SFLT-99
ATPL00BSK-99 vs ATPL100SK-99
ATPL00BSK-99 vs ATPL100DK-99
ATPL00BSK-99 vs ATPL100AEK
ATPL00BSK-99 vs ATPL00BDK-99
ATPL00BSK-99 vs ATPANCOORDINATOR-EK
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.