Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology ATSAM4CMP-DB
ATSAM4CMP-DB
Active
Evaluation and Demonstration Boards and Kits
Description:
SAM4CMP DEMO BOARD
Manufacturer:
Microchip Technology
Datasheet:
ATSAM4CMP-DB Datasheet
History Price: Active
In Stock: 44880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATSAM4CMP-DB Specification
Specification
Part No
ATSAM4CMP-DB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
SAM4CM
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Energy/Power Meter
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
ATSAM4CMP
Primary Attributes
-
Supplied Contents
Board(s)
ATSAM4CMP-DB PDF Datasheet
ATSAM4CMP-DB Datasheet
Click and Download: ATSAM4CMP-DB Datasheet
ATSAM4CMP-DB Related Parts
ATSAM4CMP32-DB
Microchip Technology
BOARD DEMO FOR SAM4CMP32
ATSAM4CMS32-DB
Microchip Technology
BOARD DEMO FOR SAM4CMS32
ATSAMD21BLDC24V-STK
Microchip Technology
SAMD21J18A MOTOR CONTROL KIT
ATSAM4CMS-DB
Microchip Technology
SAM4CMS DEMO BOARD
ATSAM4SP32AEK-99
Microchip Technology
2 ATSAM4SP32AMB BOARDS
ATSHA204XPLAINED
Microchip Technology
ATSHA204 XPLAINED EVAL KIT
ATSAM4CMP-DB Compare Parts
ATSAM4CMP-DB vs ATSAM4CMS32-DB
ATSAM4CMP-DB vs ATSAM4CMP32-DB
ATSAM4CMP-DB vs ATSHA204XPLAINED
ATSAM4CMP-DB vs ATSAM4SP32AEK-99
ATSAM4CMP-DB vs ATSAM4CMS-DB
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you