☰
ATSAMA5D3-XPLD
ATSAMA5D3-XPLD
Obsolete
Description:  BRD XPLAINED SAMA5D36 EVAL BRD
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 13840
ATSAMA5D3-XPLD Specification
Specification
Part No
ATSAMA5D3-XPLD
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AT91SAMA5
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-A5
Platform
SAMA5D3 Xplained
Utilized IC / Part
SAMA5D36
Mounting Type
Fixed
Contents
Board(s), Cable(s)
ATSAMA5D3-XPLD PDF Datasheet
ATSAMA5D3-XPLD Related Parts
ATSAM3N-EK
ATSAM3N-EK
Microchip Technology
ATSAM3N EVAL BRD
ATSAM3S-EK
ATSAM3S-EK
Microchip Technology
SAM3S4C EVAL BRD
ATSAM3S-EK2
ATSAM3S-EK2
Microchip Technology
SAM3SD8 EVAL BRD
ATSAM3U-EK
ATSAM3U-EK
Microchip Technology
SAM3U EVAL BRD
ATSAM3X-EK
ATSAM3X-EK
Microchip Technology
ATSAM3A/ATSAM3X EVAL BRD
ATSAM4C32-EK
ATSAM4C32-EK
Microchip Technology
ATSAM4C8C/C16C/C32C EVAL BRD
ATSAM4C-EK
ATSAM4C-EK
Microchip Technology
SAM4C16C EVAL BRD
ATSAM4CP16B-EK
ATSAM4CP16B-EK
Atmel
ATSAM4CP16B EVAL BRD
ATSAM4CP16B-EK
ATSAM4CP16B-EK
Microchip Technology
ATSAM4CP16B EVAL BRD
ATSAM4CP16C-EK
ATSAM4CP16C-EK
Microchip Technology
ATSAM4CP16C EVAL BRD
ATSAM4E-EK
ATSAM4E-EK
Microchip Technology
ATSAM4E16 EVAL BRD
ATSAM4E-XPRO
ATSAM4E-XPRO
Microchip Technology
SAM4E XPLAINED PRO EVAL BRD
ATSAMA5D3-XPLD Compare Parts
  • ATSAMA5D3-XPLD vs ATSTK526
  • ATSAMA5D3-XPLD vs ATSTK500
  • ATSAMA5D3-XPLD vs ATSTK1000
  • ATSAMA5D3-XPLD vs ATSAMV71-XULT
  • ATSAMA5D3-XPLD vs ATSAMR30-XPRO
  • ATSAMA5D3-XPLD vs ATSAML22-XPRO-B
  • ATSAMA5D3-XPLD vs ATSAML22-XPRO
  • ATSAMA5D3-XPLD vs ATSAML21-XPRO-B
  • ATSAMA5D3-XPLD vs ATSAML21-XPRO
  • ATSAMA5D3-XPLD vs ATSAMHA1G16A-XPRO
  • ATSAMA5D3-XPLD vs ATSAMHA1E16A-XPRO
  • ATSAMA5D3-XPLD vs ATSAMG55-XPRO
  • ATSAMA5D3-XPLD vs ATSAMG53-XPRO
  • ATSAMA5D3-XPLD vs ATSAME70-XPLD
  • ATSAMA5D3-XPLD vs ATSAME54-XPRO
  • ATSAMA5D3-XPLD vs ATSAMDA1-XPRO
  • ATSAMA5D3-XPLD vs ATSAMD21-XPRO
  • ATSAMA5D3-XPLD vs ATSAMD21E16LMOTOR
  • ATSAMA5D3-XPLD vs ATSAMD20-XPRO
  • ATSAMA5D3-XPLD vs ATSAMD11-XPRO
  • ATSAMA5D3-XPLD vs ATSAMD10-XMINI
  • ATSAMA5D3-XPLD vs ATSAMC21-XPRO
  • ATSAMA5D3-XPLD vs ATSAMC21N-XPRO
  • ATSAMA5D3-XPLD vs ATSAMC21MOTOR
  • ATSAMA5D3-XPLD vs ATSAMA5D4-XULT
  • ATSAMA5D3-XPLD vs ATSAMA5D36-EK
  • ATSAMA5D3-XPLD vs ATSAMA5D35-EK
  • ATSAMA5D3-XPLD vs ATSAMA5D34-EK
  • ATSAMA5D3-XPLD vs ATSAMA5D33-EK
  • ATSAMA5D3-XPLD vs ATSAMA5D31-EK
  • ATSAMA5D3-XPLD vs ATSAMA5D2-XULT
  • ATSAMA5D3-XPLD vs ATSAMA5D2C-XULT
  • ATSAMA5D3-XPLD vs ATSAMA5D2B-XULT
  • ATSAMA5D3-XPLD vs ATSAMA5D27-SOM1-EK1
  • ATSAMA5D3-XPLD vs ATSAM4S-XSTK
  • ATSAMA5D3-XPLD vs ATSAM4S-XPRO
  • ATSAMA5D3-XPLD vs ATSAM4S-XPLD
  • ATSAMA5D3-XPLD vs ATSAM4S-WPIR-RD
  • ATSAMA5D3-XPLD vs ATSAM4S-EK2
  • ATSAMA5D3-XPLD vs ATSAM4S-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!