☰
ATSTK1000
ATSTK1000
Obsolete
Description:  AT32AP7000 EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   ATSTK1000 Datasheet
History Price: Obsolete
In Stock: 6220
ATSTK1000 Specification
Specification
Part No
ATSTK1000
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
AVR
Platform
-
Utilized IC / Part
AT32AP7000
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD, Power Supply
ATSTK1000 PDF Datasheet
ATSTK1000 Related Parts
ATSAM3N-EK
ATSAM3N-EK
Microchip Technology
ATSAM3N EVAL BRD
ATSAM3S-EK
ATSAM3S-EK
Microchip Technology
SAM3S4C EVAL BRD
ATSAM3S-EK2
ATSAM3S-EK2
Microchip Technology
SAM3SD8 EVAL BRD
ATSAM3U-EK
ATSAM3U-EK
Microchip Technology
SAM3U EVAL BRD
ATSAM3X-EK
ATSAM3X-EK
Microchip Technology
ATSAM3A/ATSAM3X EVAL BRD
ATSAM4C32-EK
ATSAM4C32-EK
Microchip Technology
ATSAM4C8C/C16C/C32C EVAL BRD
ATSAM4C-EK
ATSAM4C-EK
Microchip Technology
SAM4C16C EVAL BRD
ATSAM4CP16B-EK
ATSAM4CP16B-EK
Atmel
ATSAM4CP16B EVAL BRD
ATSAM4CP16B-EK
ATSAM4CP16B-EK
Microchip Technology
ATSAM4CP16B EVAL BRD
ATSAM4CP16C-EK
ATSAM4CP16C-EK
Microchip Technology
ATSAM4CP16C EVAL BRD
ATSAM4E-EK
ATSAM4E-EK
Microchip Technology
ATSAM4E16 EVAL BRD
ATSAM4E-XPRO
ATSAM4E-XPRO
Microchip Technology
SAM4E XPLAINED PRO EVAL BRD
ATSTK1000 Compare Parts
  • ATSTK1000 vs ATSTK526
  • ATSTK1000 vs ATSTK500
  • ATSTK1000 vs ATSAMV71-XULT
  • ATSTK1000 vs ATSAMR30-XPRO
  • ATSTK1000 vs ATSAML22-XPRO-B
  • ATSTK1000 vs ATSAML22-XPRO
  • ATSTK1000 vs ATSAML21-XPRO-B
  • ATSTK1000 vs ATSAML21-XPRO
  • ATSTK1000 vs ATSAMHA1G16A-XPRO
  • ATSTK1000 vs ATSAMHA1E16A-XPRO
  • ATSTK1000 vs ATSAMG55-XPRO
  • ATSTK1000 vs ATSAMG53-XPRO
  • ATSTK1000 vs ATSAME70-XPLD
  • ATSTK1000 vs ATSAME54-XPRO
  • ATSTK1000 vs ATSAMDA1-XPRO
  • ATSTK1000 vs ATSAMD21-XPRO
  • ATSTK1000 vs ATSAMD21E16LMOTOR
  • ATSTK1000 vs ATSAMD20-XPRO
  • ATSTK1000 vs ATSAMD11-XPRO
  • ATSTK1000 vs ATSAMD10-XMINI
  • ATSTK1000 vs ATSAMC21-XPRO
  • ATSTK1000 vs ATSAMC21N-XPRO
  • ATSTK1000 vs ATSAMC21MOTOR
  • ATSTK1000 vs ATSAMA5D4-XULT
  • ATSTK1000 vs ATSAMA5D3-XPLD
  • ATSTK1000 vs ATSAMA5D36-EK
  • ATSTK1000 vs ATSAMA5D35-EK
  • ATSTK1000 vs ATSAMA5D34-EK
  • ATSTK1000 vs ATSAMA5D33-EK
  • ATSTK1000 vs ATSAMA5D31-EK
  • ATSTK1000 vs ATSAMA5D2-XULT
  • ATSTK1000 vs ATSAMA5D2C-XULT
  • ATSTK1000 vs ATSAMA5D2B-XULT
  • ATSTK1000 vs ATSAMA5D27-SOM1-EK1
  • ATSTK1000 vs ATSAM4S-XSTK
  • ATSTK1000 vs ATSAM4S-XPRO
  • ATSTK1000 vs ATSAM4S-XPLD
  • ATSTK1000 vs ATSAM4S-WPIR-RD
  • ATSTK1000 vs ATSAM4S-EK2
  • ATSTK1000 vs ATSAM4S-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!