Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology ATTINY817-XPRO
ATTINY817-XPRO
Active
Embedded MCU, DSP Evaluation Boards
Description:
XPLAINED PRO ATTINY817 EVAL BRD
Manufacturer:
Microchip Technology
Datasheet:
ATTINY817-XPRO Datasheet
History Price: $56.76
In Stock: 30020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATTINY817-XPRO Specification
Specification
Part No
ATTINY817-XPRO
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR? ATtiny, Functional Safety (FuSa)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
Xplained Pro
Utilized IC / Part
ATtiny817
Mounting Type
Fixed
Contents
Board(s)
ATTINY817-XPRO PDF Datasheet
ATTINY817-XPRO Datasheet
Click and Download: ATTINY817-XPRO Datasheet
ATTINY817-XPRO Compare Parts
ATTINY817-XPRO vs ATTINY416-XNANO
ATTINY817-XPRO vs ATTINY3217-XPRO
ATTINY817-XPRO vs ATTINY104-XNANO
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!