☰
ATWEBEVK-01
ATWEBEVK-01
Obsolete
Description:  KIT EVAL TCP/IP AT89C51AC2
Manufacturer:  Microchip Technology
Datasheet:   ATWEBEVK-01 Datasheet
History Price: Obsolete
In Stock: 47160
ATWEBEVK-01 Specification
Specification
Part No
ATWEBEVK-01
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
@Web
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
AT89C51AC2
Primary Attributes
-
Supplied Contents
Board(s)
ATWEBEVK-01 PDF Datasheet
ATWEBEVK-01 Related Parts
ATWEBCEG-32
ATWEBCEG-32
Microchip Technology
MODULE CAN TO ETHERNET GATEWAY
ATWEBDVK-02
ATWEBDVK-02
Microchip Technology
KIT DEV TCP/IP AT89C51RD2
ATWEBDVK-02RC
ATWEBDVK-02RC
Microchip Technology
KIT DEV TCP/IP AT89C51RD2 REMOTE
ATWEBDVK-02VOIP
ATWEBDVK-02VOIP
Microchip Technology
KIT DEV TCP/IP AT89C51RD2 VOIP
ATWEBDVK-02WC
ATWEBDVK-02WC
Microchip Technology
KIT DEV TCP/IP AT89C51RD2 WEBCAM
ATWEBEVK-05
ATWEBEVK-05
Microchip Technology
KIT EVAL MODULE RS232 TO TCP/IP
ATWEBEVK-06
ATWEBEVK-06
Microchip Technology
BOARD EVAL FOR CAN-ETHERNET MOD
ATWEBEVK-02
ATWEBEVK-02
Microchip Technology
KIT SOFTWARE EVAL FOR T89C51CC01
ATWEBSEG-32
ATWEBSEG-32
Microchip Technology
MODULE RS232 TO TCP/IP
ATWEBEVK-01 Compare Parts
  • ATWEBEVK-01 vs ATWEBEVK-05
  • ATWEBEVK-01 vs ATWEBDVK-02WC
  • ATWEBEVK-01 vs ATWEBDVK-02VOIP
  • ATWEBEVK-01 vs ATWEBDVK-02RC
  • ATWEBEVK-01 vs ATWEBDVK-02
  • ATWEBEVK-01 vs ATWEBCEG-32
  • ATWEBEVK-01 vs ATWEBSEG-32
  • ATWEBEVK-01 vs ATWEBEVK-02
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.