☰
ATXMEGAA1U-XPRO
ATXMEGAA1U-XPRO
Active
Description:  XMEGA A1U XPLAINED PRO ATXMEGA12
Manufacturer:  Microchip Technology
History Price: $64.5
In Stock: 7600
ATXMEGAA1U-XPRO Specification
Specification
Part No
ATXMEGAA1U-XPRO
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR? ATxmega
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
XMEGA A1U Xplained Pro
Utilized IC / Part
ATxmega128A1U
Mounting Type
Fixed
Contents
Board(s)
ATXMEGAA1U-XPRO PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks