☰
ATXMEGAA3BU-XPLD
ATXMEGAA3BU-XPLD
Active
Description:  KIT EVAL XPLAINED ATXMEGA256A3BU
Manufacturer:  Microchip Technology
History Price: $64.5
In Stock: 18840
ATXMEGAA3BU-XPLD Specification
Specification
Part No
ATXMEGAA3BU-XPLD
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR? ATxmega
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
AVR
Platform
XMEGA-A3BU Xplained
Utilized IC / Part
ATxmega256A3BU
Mounting Type
Fixed
Contents
Board(s), LCD
ATXMEGAA3BU-XPLD PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!