☰
CORE1553-SA
CORE1553-SA
Obsolete
Description:  HARDWARE FOR IP CORE1553
Manufacturer:  Microchip Technology
Datasheet:   CORE1553-SA Datasheet
History Price: Obsolete
In Stock: 32240
CORE1553-SA Specification
Specification
Part No
CORE1553-SA
Category
Kits Accessories
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Interface Board
For Use With/Related Products
Fusion FPGA Core1553
CORE1553-SA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!