☰
DEMOBOARD-U4090B.2
DEMOBOARD-U4090B.2
Obsolete
Description:  BOARD DEMO FOR U4090B.2
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 24080
DEMOBOARD-U4090B.2 Specification
Specification
Part No
DEMOBOARD-U4090B.2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Telecom
Function
-
Embedded
-
Utilized IC / Part
U4090B.2
Primary Attributes
-
Supplied Contents
Board(s)
DEMOBOARD-U4090B.2 Related Parts
DEM-DIR9001EVM
DEM-DIR9001EVM
Texas Instruments
DEM-DIR9001EVM
DEMO BOARD PSE-3000
DEMO BOARD PSE-3000
CUI Inc
DEMO BOARD PSE-3000
DEMO-AD5700D2Z
DEMO-AD5700D2Z
Analog Devices
BOARD EVALUAION AD5700
DEMO-AD5758-AO8Z
DEMO-AD5758-AO8Z
Analog Devices
DEMO BOARD - HIGH DENSITY/LOW PO
DEMO-AD7124-DZ
DEMO-AD7124-DZ
Analog Devices
DEV
DEMOBOARD PROFET
DEMOBOARD PROFET
Infineon Technologies
BOARD DEMO PROFET V2.0BTS
DEMOBOARD TLE 6208-3G
DEMOBOARD TLE 6208-3G
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
DEMOBOARD TLE 6208-6G
DEMOBOARD TLE 6208-6G
Infineon Technologies
BOARD DEMO FOR TLE6208-6G
DEMOBOARD TLE 6214L
DEMOBOARD TLE 6214L
Infineon Technologies
BOARD DEMO FOR TLE 6214L
DEMOBOARD TLE 6244X
DEMOBOARD TLE 6244X
Infineon Technologies
BOARD DEMO FOR TLE 6244X
DEMOBOARD TLE 6288R
DEMOBOARD TLE 6288R
Infineon Technologies
BOARD DEMO FOR TLE 6288R
DEMOBOARD TLE 7209-2R
DEMOBOARD TLE 7209-2R
Infineon Technologies
BOARD DEMO FOR TLE 7209-2R
DEMOBOARD-U4090B.2 Compare Parts
  • DEMOBOARD-U4090B.2 vs DEMOXDPS220165W1TOBO1
  • DEMOBOARD-U4090B.2 vs DEMOTS472Q
  • DEMOBOARD-U4090B.2 vs DEMOTD350
  • DEMOBOARD-U4090B.2 vs DEMO-PTOOL-300W-M
  • DEMOBOARD-U4090B.2 vs DEMOBOARD-U4090B.1
  • DEMOBOARD-U4090B.2 vs DEMOBOARD-U4089B
  • DEMOBOARD-U4090B.2 vs DEMOBOARDTLE7182EMTOBO1
  • DEMOBOARD-U4090B.2 vs DEMOBOARDTLE7181EMTOBO1
  • DEMOBOARD-U4090B.2 vs DEMOBOARDITS42K5DTOBO1
  • DEMOBOARD-U4090B.2 vs DEMOBOARDITS4130QTOBO1
  • DEMOBOARD-U4090B.2 vs DEMOBOARDITS4090QTOBO1
  • DEMOBOARD-U4090B.2 vs DEMOBOARDITS4075QTOBO1
  • DEMOBOARD-U4090B.2 vs DEMOBOARDITS4040DTOBO1
  • DEMOBOARD-U4090B.2 vs DEMOBOARDBTN8962TATOBO1
  • DEMOBOARD-U4090B.2 vs DEMOBOARD TLE8201R
  • DEMOBOARD-U4090B.2 vs DEMOBOARD TLE 7209-2R
  • DEMOBOARD-U4090B.2 vs DEMOBOARD TLE 6288R
  • DEMOBOARD-U4090B.2 vs DEMOBOARD TLE 6244X
  • DEMOBOARD-U4090B.2 vs DEMOBOARD TLE 6214L
  • DEMOBOARD-U4090B.2 vs DEMOBOARD TLE 6208-6G
  • DEMOBOARD-U4090B.2 vs DEMOBOARD TLE 6208-3G
  • DEMOBOARD-U4090B.2 vs DEMOBOARD PROFET
  • DEMOBOARD-U4090B.2 vs DEMO-AD7124-DZ
  • DEMOBOARD-U4090B.2 vs DEMO-AD5758-AO8Z
  • DEMOBOARD-U4090B.2 vs DEMO-AD5700D2Z
  • DEMOBOARD-U4090B.2 vs DEMO BOARD PSE-3000
  • DEMOBOARD-U4090B.2 vs DEM-DIR9001EVM
  • DEMOBOARD-U4090B.2 vs DEM-PCM2912EVM
  • DEMOBOARD-U4090B.2 vs DEM-PCM2906BEVM
  • DEMOBOARD-U4090B.2 vs DEM-PCM2903BEVM
  • DEMOBOARD-U4090B.2 vs DEM-PCM2903
  • DEMOBOARD-U4090B.2 vs DEM-PCM2902BEVM
  • DEMOBOARD-U4090B.2 vs DEM-PCM2902
  • DEMOBOARD-U4090B.2 vs DEM-PCM2901
  • DEMOBOARD-U4090B.2 vs DEM-PCM2900BEVM
  • DEMOBOARD-U4090B.2 vs DEM-PCM2900
  • DEMOBOARD-U4090B.2 vs DEM-PCM2705
  • DEMOBOARD-U4090B.2 vs DEM-PCM2704
  • DEMOBOARD-U4090B.2 vs DEM-PCM2702
  • DEMOBOARD-U4090B.2 vs DEM-PCM1801
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.