☰
DM164120-4
DM164120-4
Active
Description:  PICKIT 18-PIN PIC16F1827 EVAL BD
Manufacturer:  Microchip Technology
Datasheet:   DM164120-4 Datasheet
History Price: Active
In Stock: 42000
DM164120-4 Specification
Specification
Part No
DM164120-4
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
PICkit 18-Pin
Utilized IC / Part
PIC16F1827
Mounting Type
Socket
Contents
Board(s)
DM164120-4 Related Parts
DM160228
DM160228
Microchip Technology
EXPLORER 8 PIC MICRO MCU EVAL BD
DM163014
DM163014
Microchip Technology
PICDEM 4 PIC12F/16F/18F EVAL BRD
DM163022
DM163022
Microchip Technology
PICDEM 2 PLUS PIC16/18 EVAL BRD
DM163022-1
DM163022-1
Microchip Technology
PICDEM 2 PLUS PIC16/PIC18 EVAL
DM163030
DM163030
Microchip Technology
PICDEM LCD 2 PIC18F8493 EVAL BRD
DM163035
DM163035
Microchip Technology
PICDEM LAB PIC10F206/16F690/819
DM163045
DM163045
Microchip Technology
PICDEM LAB PIC12F615/PIC16F616
DM163046
DM163046
Microchip Technology
PICDEM LAB II PIC MICRO MCU
DM164120-1
DM164120-1
Microchip Technology
PICKIT LOW PIN CNT PIC16/18/C/F
DM164120-2
DM164120-2
Microchip Technology
PICKIT 44-PIN PIC EVAL BRD
DM164120-3
DM164120-3
Microchip Technology
PICKIT 28PIN PIC16C/16F/18C/18F
DM164120-5
DM164120-5
Microchip Technology
PICKIT PIC18 J-SERIES 64/80-PIN
DM164120-4 Compare Parts
  • DM164120-4 vs DM183034
  • DM164120-4 vs DM183032
  • DM164120-4 vs DM183022
  • DM164120-4 vs DM182030
  • DM164120-4 vs DM182029
  • DM164120-4 vs DM182028
  • DM164120-4 vs DM182027
  • DM164120-4 vs DM182026
  • DM164120-4 vs DM180021
  • DM164120-4 vs DM164151
  • DM164120-4 vs DM164150
  • DM164120-4 vs DM164148
  • DM164120-4 vs DM164147
  • DM164120-4 vs DM164144
  • DM164120-4 vs DM164143
  • DM164120-4 vs DM164142
  • DM164120-4 vs DM164141
  • DM164120-4 vs DM164140
  • DM164120-4 vs DM164137
  • DM164120-4 vs DM164136
  • DM164120-4 vs DM164134
  • DM164120-4 vs DM164130-9
  • DM164120-4 vs DM164130-5
  • DM164120-4 vs DM164130-4
  • DM164120-4 vs DM164130-10
  • DM164120-4 vs DM164130-1
  • DM164120-4 vs DM164124
  • DM164120-4 vs DM164120-5
  • DM164120-4 vs DM164120-3
  • DM164120-4 vs DM164120-2
  • DM164120-4 vs DM164120-1
  • DM164120-4 vs DM163046
  • DM164120-4 vs DM163045
  • DM164120-4 vs DM163035
  • DM164120-4 vs DM163030
  • DM164120-4 vs DM163022-1
  • DM164120-4 vs DM163022
  • DM164120-4 vs DM163014
  • DM164120-4 vs DM160228
  • DM164120-4 vs DM183020
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.